Power Field-Effect Transistor, 21A I(D), 600V, 0.176ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHP21N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 21A, 600V, 0.176ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, 600V, 0.176ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP21N60EF-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895002-SIHP21N60EF-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 21A (Tc) 227W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SIHP21
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB
MOSFET 600V Vds 30V Vgs TO-220AB
MOSFET N-CH 600V 21A TO220AB
MOSFET N-CH 600V 21A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIHP21N60EF-GE3 | 895002-SIHP21N60EF-GE3 | SIHP21N60EF-GE3-ND | SIHP21N60EF-GE3 | SIHP21N60EF-GE3 | SIHP21N60EF-GE3 |
| Product Name | N-Channel 21A 600V 0.176ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP21N60EF-GE3 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube |