Vishay Precision Group Single FETs, MOSFETs SIHP21N60EF-BE3

Description
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP21N60EF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP21N60EF-BE3-ND
Single FETs, MOSFETs 742-SIHP21N60EF-BE3-ND
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB

N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 600V, 21A, To-220Ab; Channel Type Vishay - 78AH6652 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 21A, To-220Ab; Channel Type Vishay
78AH6652
Mosfet, N-Ch, 600V, 21A, To-220Ab; Channel Type Vishay 78AH6652
MOSFET, N-CH, 600V, 21A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 21A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP21N60EF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP21N60EF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP21N60EF-BE3
MOSFET N-CH 600V 21A TO220AB

MOSFET N-CH 600V 21A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHP21N60EF-BE3-ND 78AH6652 SIHP21N60EF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 600V, 21A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
45 - 1218 MHz, 36dB, 12V, GaAs pHEMT-MESFET, Edge QAM MCM - RFAM3620 - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material GaAs
Package Type SMD
View Details
Single FETs, MOSFETs - AUIRF3315STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers