Vishay Precision Group Single FETs, MOSFETs SIHP20N50E-GE3

Description
N-Channel 500V 19A (Tc) 179W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 19A (Tc) 179W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP20N50E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP20N50E-GE3-ND
Single FETs, MOSFETs SIHP20N50E-GE3-ND
N-Channel 500V 19A (Tc) 179W (Tc) Through Hole TO-220AB

N-Channel 500V 19A (Tc) 179W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP20N50E-GE3 - 895001-SIHP20N50E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP20N50E-GE3
895001-SIHP20N50E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP20N50E-GE3 895001-SIHP20N50E-GE3
Manufacturer: Vishay Win Source Part Number: 895001-SIHP20N50E-GE 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 19A (Tc) 179W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SIHP20 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895001-SIHP20N50E-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 19A (Tc) 179W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SIHP20
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP20N50E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP20N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP20N50E-GE3
MOSFET N-CH 500V 19A TO220AB

MOSFET N-CH 500V 19A TO220AB

Supplier's Site
Mosfet, N Channel, 500V, 19A, To220Ab-3; Channel Type Vishay - 38Y8554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 19A, To220Ab-3; Channel Type Vishay
38Y8554
Mosfet, N Channel, 500V, 19A, To220Ab-3; Channel Type Vishay 38Y8554
MOSFET, N CHANNEL, 500V, 19A, TO220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 19A, TO220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220AB

MOSFET 500V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP20N50E-GE3-ND 895001-SIHP20N50E-GE3 SIHP20N50E-GE3 38Y8554 SIHP20N50E-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP20N50E-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 500V, 19A, To220Ab-3; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data