MOSFET N-CH 600V 17A TO220AB Product overview: SIHP17N60D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP17N60D-GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277878-SIHP17N60D-G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 277.8W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1780 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP17
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 17A (Tc) 277.8W (Tc) Through Hole TO-220AB
MOSFET 600V Vds 30V Vgs TO-220AB
MOSFET N-CH 600V 17A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SIHP17N60D-GE3 | 1277878-SIHP17N60D-GE3 | SIHP17N60D-GE3-ND | SIHP17N60D-GE3 | SIHP17N60D-GE3 |
| Product Name | 600V 17A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 278 milliwatts |