Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP17N60D-E3 SIHP17N60D-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096439-SIHP17N60D-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 1780pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 340 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096439-SIHP17N60D-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 1780pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 340 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP17N60D-E3 - 1096439-SIHP17N60D-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP17N60D-E3
1096439-SIHP17N60D-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP17N60D-E3 1096439-SIHP17N60D-E3
Manufacturer: Vishay Win Source Part Number: 1096439-SIHP17N60D-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 1780pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 340 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096439-SIHP17N60D-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 277.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 1780pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 340 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 17A MOSFET Transistor
278-SIHP17N60D-E3
600V 17A MOSFET Transistor 278-SIHP17N60D-E3
MOSFET N-CH 600V 17A TO220AB Product overview: SIHP17N60D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP17N60D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 17A TO220AB Product overview: SIHP17N60D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP17N60D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHP17N60D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP17N60D-E3-ND
Single FETs, MOSFETs SIHP17N60D-E3-ND
N-Channel 600V 17A (Tc) 277.8W (Tc) Through Hole TO-220AB

N-Channel 600V 17A (Tc) 277.8W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N Channel, 600V, 17A, To-220Ab-3; Channel Type Vishay - 08X3792 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 17A, To-220Ab-3; Channel Type Vishay
08X3792
Mosfet, N Channel, 600V, 17A, To-220Ab-3; Channel Type Vishay 08X3792
MOSFET, N CHANNEL, 600V, 17A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 17A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 600V, 17A, To-220Ab-3, Full Reel; Channel Type Vishay - 99W9499 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 17A, To-220Ab-3, Full Reel; Channel Type Vishay
99W9499
Mosfet, N-Ch, 600V, 17A, To-220Ab-3, Full Reel; Channel Type Vishay 99W9499
MOSFET, N-CH, 600V, 17A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 17A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP17N60D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP17N60D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP17N60D-E3
MOSFET N-CH 600V 17A TO220AB

MOSFET N-CH 600V 17A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096439-SIHP17N60D-E3 278-SIHP17N60D-E3 SIHP17N60D-E3-ND 08X3792 99W9499 SIHP17N60D-E3 SIHP17N60D-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP17N60D-E3 600V 17A MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 600V, 17A, To-220Ab-3; Channel Type Vishay Mosfet, N-Ch, 600V, 17A, To-220Ab-3, Full Reel; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 277800 milliwatts 278 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data