Vishay Precision Group Single FETs, MOSFETs SIHP16N50C-BE3

Description
N-Channel 500V 16A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 16A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP16N50C-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP16N50C-BE3-ND
Single FETs, MOSFETs 742-SIHP16N50C-BE3-ND
N-Channel 500V 16A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 500V 16A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 500V, 16A, To-220Ab; Channel Type Vishay - 78AH6650 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 16A, To-220Ab; Channel Type Vishay
78AH6650
Mosfet, N-Ch, 500V, 16A, To-220Ab; Channel Type Vishay 78AH6650
MOSFET, N-CH, 500V, 16A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 16A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP16N50C-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP16N50C-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP16N50C-BE3
MOSFET N-CH 500V 16A TO220AB

MOSFET N-CH 500V 16A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHP16N50C-BE3-ND 78AH6650 SIHP16N50C-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 500V, 16A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AUIRG4BC30U-S-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details