Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP14N50D-GE3

Description
N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP14N50D-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP14N50D-GE3-ND
Single FETs, MOSFETs SIHP14N50D-GE3-ND
N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-220AB

N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
500V 14A MOSFET Transistor
278-SIHP14N50D-GE3
500V 14A MOSFET Transistor 278-SIHP14N50D-GE3
MOSFET N-CH 500V 14A TO220AB Product overview: SIHP14N50D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP14N50D-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 14A TO220AB Product overview: SIHP14N50D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP14N50D-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028565-SIHP14N50D-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028565-SIHP14N50D-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028565-SIHP14N50D-GE3
Win Source Part Number: 1028565-SIHP14N50D-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 208W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1144 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FDP19N40; IRFB11N50APBF; FDPF16N50T; FDP12N50; FQP13N50C; SIHP15N60E-GE3; SIHP10N40D-GE3; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP14 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1028565-SIHP14N50D-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 400mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1144 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDP19N40; IRFB11N50APBF; FDPF16N50T; FDP12N50; FQP13N50C; SIHP15N60E-GE3; SIHP10N40D-GE3;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP14
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP14N50D-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP14N50D-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP14N50D-GE3
MOSFET N-CH 500V 14A TO220AB

MOSFET N-CH 500V 14A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220AB

MOSFET 500V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Mosfet Transistor, N Channel, 14 A, 500 V, 0.32 Ohm, 10 V, 3 V Rohs Compliant Vishay - 63W4114 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 14 A, 500 V, 0.32 Ohm, 10 V, 3 V Rohs Compliant Vishay
63W4114
Mosfet Transistor, N Channel, 14 A, 500 V, 0.32 Ohm, 10 V, 3 V Rohs Compliant Vishay 63W4114
MOSFET Transistor, N Channel, 14 A, 500 V, 0.32 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 14 A, 500 V, 0.32 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP14N50D-GE3-ND 278-SIHP14N50D-GE3 1028565-SIHP14N50D-GE3 SIHP14N50D-GE3 SIHP14N50D-GE3 63W4114
Product Name Single FETs, MOSFETs 500V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 14 A, 500 V, 0.32 Ohm, 10 V, 3 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
 - AUIRF1404STRL - Rochester Electronics
Specs
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers