N-Channel 500V 10.5A (Tc) 114W (Tc) Through Hole TO-220AB
Win Source Part Number: 1277890-SIHP12N50E-G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 10.5A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 114W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 886 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP12
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET 500V Vds 30V Vgs TO-220AB
MOSFET N-CH 500V 10.5A TO220AB
MOSFET Transistor, N Channel, 10.5 A, 500 V, 0.33 ohm, 10 V, 4 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHP12N50E-GE3-ND | 1277890-SIHP12N50E-GE3 | SIHP12N50E-GE3 | SIHP12N50E-GE3 | 43Y2398 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 10.5 A, 500 V, 0.33 Ohm, 10 V, 4 V Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel |