Manufacturer: Vishay
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: EF
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-220AB
Power Field-Effect Transistor, Product overview: SIHP125N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP125N60EF-GE
N-Channel 600V 25A (Tc) 179W (Tc) Through Hole TO-220AB
MOSFET N-CH 600V 25A TO220AB
MOSFET EF Series Power MOSFET With Fast Body Diode
MOSFET, N-CH, 600V, 25A, 150DEG C, 179W ROHS COMPLIANT: YES
MOSFET N-CH 600V 25A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-SIHP125N60EF-GE3 | 742-SIHP125N60EF-GE3-ND | SIHP125N60EF-GE3 | SIHP125N60EF-GE3 | 38AH5927 | SIHP125N60EF-GE3 | |
| Product Name | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 25A, 150Deg C, 179W Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |