Vishay Precision Group Single FETs, MOSFETs SIHP105N60EF-GE3

Description
N-Channel 600V 29A (Tc) 208W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 208W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP105N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP105N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHP105N60EF-GE3-ND
N-Channel 600V 29A (Tc) 208W (Tc) Through Hole TO-220AB

N-Channel 600V 29A (Tc) 208W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277711-SIHP105N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277711-SIHP105N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277711-SIHP105N60EF-GE3
Win Source Part Number: 1277711-SIHP105N60EF -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 102mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 208W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP105 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277711-SIHP105N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EF
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 102mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP105
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-SIHP105N60EF-GE3
MOSFET Transistor 2088-SIHP105N60EF-GE3
Power Field-Effect Transistor, Product overview: SIHP105N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP105N60EF-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHP105N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP105N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP105N60EF-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP105N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP105N60EF-GE3
MOSFET N-CH 600V 29A TO220AB

MOSFET N-CH 600V 29A TO220AB

Supplier's Site
MOSFET EF Series Power MOSFET With Fast Body Diode

MOSFET EF Series Power MOSFET With Fast Body Diode

Buy Now Datasheet
Mosfet,pwr,fast Body Diode To-220Ab; Transistor Polarity Vishay - 39AH5583 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,pwr,fast Body Diode To-220Ab; Transistor Polarity Vishay
39AH5583
Mosfet,pwr,fast Body Diode To-220Ab; Transistor Polarity Vishay 39AH5583
MOSFET,PWR,FAST BODY DIODE TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET,PWR,FAST BODY DIODE TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHP105N60EF-GE3-ND 1277711-SIHP105N60EF-GE3 2088-SIHP105N60EF-GE3 SIHP105N60EF-GE3 SIHP105N60EF-GE3 39AH5583
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet,pwr,fast Body Diode To-220Ab; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers