Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP052N60EF-GE3

Description
N-Channel 600V 48A (Tc) 278W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 48A (Tc) 278W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP052N60EF-GE-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP052N60EF-GE-ND
Single FETs, MOSFETs 742-SIHP052N60EF-GE-ND
N-Channel 600V 48A (Tc) 278W (Tc) Through Hole TO-220AB

N-Channel 600V 48A (Tc) 278W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277710-SIHP052N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277710-SIHP052N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277710-SIHP052N60EF-GE3
Win Source Part Number: 1277710-SIHP052N60EF -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Rds On (Max) @ Id, Vgs: 52mOhm @ 23A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 278W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 101 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3380 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHP052N60EF-GE3 CTINACTIVE,742-SIHP0 52N60EF-GE3TR,742-SI HP052N60EF-GE3DKRINA CTIVE,742-SIHP052N60 EF-GE Base Product Number: SIHP052 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277710-SIHP052N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EF
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Rds On (Max) @ Id, Vgs: 52mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 278W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 101 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3380 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHP052N60EF-GE3CTINACTIVE,742-SIHP052N60EF-GE3TR,742-SIHP052N60EF-GE3DKRINACTIVE,742-SIHP052N60EF-GE
Base Product Number: SIHP052
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 48A, 150Deg C, 278W Rohs Compliant Vishay - 77AH0224 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 48A, 150Deg C, 278W Rohs Compliant Vishay
77AH0224
Mosfet, N-Ch, 600V, 48A, 150Deg C, 278W Rohs Compliant Vishay 77AH0224
MOSFET, N-CH, 600V, 48A, 150DEG C, 278W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 48A, 150DEG C, 278W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP052N60EF-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP052N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP052N60EF-GE3
MOSFET EF SERIES TO-220AB

MOSFET EF SERIES TO-220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHP052N60EF-GE-ND 1277710-SIHP052N60EF-GE3 77AH0224 SIHP052N60EF-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 48A, 150Deg C, 278W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data