Vishay Precision Group Single FETs, MOSFETs SIHP050N60E-GE3

Description
N-Channel 600V 51A (Tc) 278W (Tc) Through Hole TO-220AB
Request a Quote
Description
N-Channel 600V 51A (Tc) 278W (Tc) Through Hole TO-220AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay SiHP050N60E is an N-Channel MOSFET housed in a TO-220AB package, designed for high-performance applications. It supports a maximum drain-source voltage (V_DS) of 600V and a continuous drain current (I_D) of 51A at a junction temperature of 150°C. The device features a low on-resistance (R_DS(on)) of 0.043Ω at a gate-source voltage (V_GS) of 10V, which contributes to reduced conduction losses. The total gate charge (Q_g) is specified at a maximum of 130nC, indicating efficient switching performance. This MOSFET is suitable for various applications, including server and telecom power supplies, switch mode power supplies (SMPS), and industrial applications such as motor drives and battery chargers. It is rated for avalanche energy and operates effectively within a temperature range of -55°C to +150°C. The device is also compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Vishay SiHP050N60E is an N-Channel MOSFET housed in a TO-220AB package, designed for high-performance applications. It supports a maximum drain-source voltage (V_DS) of 600V and a continuous drain current (I_D) of 51A at a junction temperature of 150°C. The device features a low on-resistance (R_DS(on)) of 0.043Ω at a gate-source voltage (V_GS) of 10V, which contributes to reduced conduction losses. The total gate charge (Q_g) is specified at a maximum of 130nC, indicating efficient switching performance. This MOSFET is suitable for various applications, including server and telecom power supplies, switch mode power supplies (SMPS), and industrial applications such as motor drives and battery chargers. It is rated for avalanche energy and operates effectively within a temperature range of -55°C to +150°C. The device is also compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP050N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP050N60E-GE3-ND
Single FETs, MOSFETs 742-SIHP050N60E-GE3-ND
N-Channel 600V 51A (Tc) 278W (Tc) Through Hole TO-220AB

N-Channel 600V 51A (Tc) 278W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220AB

MOSFET 650V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 51A, 600V, To-220Ab; Transistor Polarity Vishay - 03AH2967 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 51A, 600V, To-220Ab; Transistor Polarity Vishay
03AH2967
Mosfet, N-Ch, 51A, 600V, To-220Ab; Transistor Polarity Vishay 03AH2967
MOSFET, N-CH, 51A, 600V, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 51A, 600V, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP050N60E-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP050N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP050N60E-GE3
MOSFET N-CH 600V 51A TO220AB

MOSFET N-CH 600V 51A TO220AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHP050N60E-GE3-ND SIHP050N60E-GE3 03AH2967 SIHP050N60E-GE3
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 51A, 600V, To-220Ab; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details