The IRLR014, IRLU014, SiHLR014, and SiHLU014 are N-channel MOSFETs designed for low on-resistance and logic-level gate drive in switching applications. The SiHLR014-GE3 is packaged in a DPAK (TO-252) surface-mount case with dimensions of 6.22 mm maximum length, 6.73 mm maximum width, and 10.41 mm maximum height. It has a drain-source voltage rating of 60 V, a maximum on-resistance of 0.20 Ω at VGS = 5.0 V, and a continuous drain current of 7.7 A at 25 °C. The device supports pulsed drain currents up to 31 A, has a junction-to-ambient thermal resistance of 50 °C/W when mounted on a 1" square PCB, and operates from -55 °C to +150 °C. It meets RoHS and lead-free requirements and is rated for unclamped inductive switching with 27.4 mJ avalanche energy. The part is qualified for surface-mount soldering using vapor phase, infrared, or wave techniques.
LOGIC MOSFET N-CHANNEL 60V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHLR014-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |