Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHLL110TR-GE3 SIHLL110TR-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894998-SIHLL110TR-GE 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: SIHLL110 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894998-SIHLL110TR-GE 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: SIHLL110 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHLL110TR-GE3 - 894998-SIHLL110TR-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHLL110TR-GE3
894998-SIHLL110TR-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHLL110TR-GE3 894998-SIHLL110TR-GE3
Manufacturer: Vishay Win Source Part Number: 894998-SIHLL110TR-GE 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: SIHLL110 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894998-SIHLL110TR-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHLL110
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHLL110TR-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHLL110TR-GE3DKR-ND
Single FETs, MOSFETs 742-SIHLL110TR-GE3DKR-ND
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHLL110TR-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHLL110TR-GE3TR-ND
Single FETs, MOSFETs 742-SIHLL110TR-GE3TR-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHLL110TR-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHLL110TR-GE3CT-ND
Single FETs, MOSFETs 742-SIHLL110TR-GE3CT-ND
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Buy Now Datasheet
Singapore, Singapore
N-Channel 1.5A 100V MOSFET Transistor
278-SIHLL110TR-GE3
N-Channel 1.5A 100V MOSFET Transistor 278-SIHLL110TR-GE3
Small Signal Field-Effect Transistor, 1.5A I(D), 100V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-261AA, Product overview: SIHLL110TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHLL110TR-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.5A I(D), 100V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-261AA, Product overview: SIHLL110TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHLL110TR-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs SOT-223

MOSFET 100V Vds 20V Vgs SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHLL110TR-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHLL110TR-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHLL110TR-GE3
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 894998-SIHLL110TR-GE3 742-SIHLL110TR-GE3DKR-ND 278-SIHLL110TR-GE3 SIHLL110TR-GE3 SIHLL110TR-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHLL110TR-GE3 Single FETs, MOSFETs N-Channel 1.5A 100V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details