Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093066-SIHLL014TR-G
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 4
Categories: OEM Parts( S )
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 2.7 A
Gate to Source Voltage (Vgs): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093066-SIHLL014TR-GE3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SIHLL014TR-GE3 |