N-Channel 200V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Win Source Part Number: 1225051-SIHL630STRL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 400mOhm @ 5.4A, 5V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 74W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHL630
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
MOSFETs 200V Vds 10V Vgs D2PAK (TO-263) Product overview: SIHL630STRL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHL630STRL-GE3
MOSFET N-CH 200V 9A D2PAK
MOSFET 200V Vds 10V Vgs D2PAK (TO-263)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHL630STRL-GE3-ND | 1225051-SIHL630STRL-GE3 | 2088-SIHL630STRL-GE3 | SIHL630STRL-GE3 | SIHL630STRL-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 200V 10V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | Reel | -55degC ~ 150degC (TJ) | |
| PD | 3100 to 74000 milliwatts | 74 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |