Win Source Part Number: 1028563-SIHL620STRL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 5.2A (Tc)
Rds On (Max) @ Id, Vgs: 800mOhm @ 3.1A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 50W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 360 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHL620STRL-GE3T
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
LOGIC MOSFET N-CHANNEL 200V Product overview: SIHL620STRL-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHL620STRL-GE3 can be used for catalog matching and distributor lookup.
N-Channel 200V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1028563-SIHL620STRL-GE3 | 278-SIHL620STRL-GE3 | 742-SIHL620STRL-GE3TR-ND |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 200V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |