Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHL620S-GE3

Description
N-Channel 200V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 200V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHL620S-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHL620S-GE3-ND
Single FETs, MOSFETs 742-SIHL620S-GE3-ND
N-Channel 200V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1223972-SIHL620S-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1223972-SIHL620S-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1223972-SIHL620S-GE3
Win Source Part Number: 1223972-SIHL620S-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 5.2A (Tc) Rds On (Max) @ Id, Vgs: 800mOhm @ 3.1A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.1W (Ta), 50W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 360 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHL620S-GE3TR,7 42-SIHL620S-GE3DKR,7 42-SIHL620S-GE3CT Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1223972-SIHL620S-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 5.2A (Tc)
Rds On (Max) @ Id, Vgs: 800mOhm @ 3.1A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 50W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 360 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHL620S-GE3TR,742-SIHL620S-GE3DKR,742-SIHL620S-GE3CT
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHL620S-GE3-ND 1223972-SIHL620S-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - TPS2811P - Rochester Electronics
Texas Instruments
Specs
Package Type PDIP8
Packing Method Tube; Tube
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1827049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details