Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHJ7N65E-T1-GE3

Description
N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHJ7N65E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHJ7N65E-T1-GE3TR-ND
Single FETs, MOSFETs SIHJ7N65E-T1-GE3TR-ND
N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIHJ7N65E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHJ7N65E-T1-GE3CT-ND
Single FETs, MOSFETs SIHJ7N65E-T1-GE3CT-ND
N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIHJ7N65E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHJ7N65E-T1-GE3DKR-ND
Single FETs, MOSFETs SIHJ7N65E-T1-GE3DKR-ND
N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 650V 7.9A (Tc) 96W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277929-SIHJ7N65E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277929-SIHJ7N65E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277929-SIHJ7N65E-T1-GE3
Win Source Part Number: 1277929-SIHJ7N65E-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7.9A (Tc) Rds On (Max) @ Id, Vgs: 598mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 96W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHJ7N65E-T1-GE3CT,S IHJ7N65E-T1-GE3TR,SI HJ7N65E-T1-GE3DKR Base Product Number: SIHJ7 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277929-SIHJ7N65E-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 7.9A (Tc)
Rds On (Max) @ Id, Vgs: 598mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 96W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHJ7N65E-T1-GE3CT,SIHJ7N65E-T1-GE3TR,SIHJ7N65E-T1-GE3DKR
Base Product Number: SIHJ7
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHJ7N65E-T1-GE3
MOSFET Transistor 278-SIHJ7N65E-T1-GE3
Power Field-Effect Transistor, Product overview: SIHJ7N65E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHJ7N65E-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHJ7N65E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHJ7N65E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 650V Vds 30V Vgs PowerPAK SO-8L

MOSFET 650V Vds 30V Vgs PowerPAK SO-8L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHJ7N65E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHJ7N65E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHJ7N65E-T1-GE3
MOSFET N-CH 650V 7.9A PPAK SO-8

MOSFET N-CH 650V 7.9A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHJ7N65E-T1-GE3TR-ND 1277929-SIHJ7N65E-T1-GE3 278-SIHJ7N65E-T1-GE3 SIHJ7N65E-T1-GE3 SIHJ7N65E-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data