Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHJ6N65E-T1-GE3

Description
Win Source Part Number: 1277928-SIHJ6N65E-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Rds On (Max) @ Id, Vgs: 868mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 596 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHJ6N65E-T1-GE3DKR, SIHJ6N65E-T1-GE3CT,S IHJ6N65E-T1-GE3TR Base Product Number: SIHJ6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277928-SIHJ6N65E-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Rds On (Max) @ Id, Vgs: 868mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 596 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHJ6N65E-T1-GE3DKR, SIHJ6N65E-T1-GE3CT,S IHJ6N65E-T1-GE3TR Base Product Number: SIHJ6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277928-SIHJ6N65E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277928-SIHJ6N65E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277928-SIHJ6N65E-T1-GE3
Win Source Part Number: 1277928-SIHJ6N65E-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Rds On (Max) @ Id, Vgs: 868mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 596 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHJ6N65E-T1-GE3DKR, SIHJ6N65E-T1-GE3CT,S IHJ6N65E-T1-GE3TR Base Product Number: SIHJ6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277928-SIHJ6N65E-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc)
Rds On (Max) @ Id, Vgs: 868mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 74W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 596 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHJ6N65E-T1-GE3DKR,SIHJ6N65E-T1-GE3CT,SIHJ6N65E-T1-GE3TR
Base Product Number: SIHJ6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHJ6N65E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHJ6N65E-T1-GE3TR-ND
Single FETs, MOSFETs SIHJ6N65E-T1-GE3TR-ND
N-Channel 650V 5.6A (Tc) 74W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 650V 5.6A (Tc) 74W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIHJ6N65E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHJ6N65E-T1-GE3DKR-ND
Single FETs, MOSFETs SIHJ6N65E-T1-GE3DKR-ND
N-Channel 650V 5.6A (Tc) 74W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 650V 5.6A (Tc) 74W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIHJ6N65E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHJ6N65E-T1-GE3CT-ND
Single FETs, MOSFETs SIHJ6N65E-T1-GE3CT-ND
N-Channel 650V 5.6A (Tc) 74W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 650V 5.6A (Tc) 74W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
650V 5.6A MOSFET Transistor
278-SIHJ6N65E-T1-GE3
650V 5.6A MOSFET Transistor 278-SIHJ6N65E-T1-GE3
Trans MOSFET N-CH 650V 5.6A 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SIHJ6N65E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHJ6N65E-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 5.6A 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SIHJ6N65E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHJ6N65E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 650V Vds 30V Vgs PowerPAK SO-8L

MOSFET 650V Vds 30V Vgs PowerPAK SO-8L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHJ6N65E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHJ6N65E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHJ6N65E-T1-GE3
MOSFET N-CH 650V 5.6A PPAK SO-8

MOSFET N-CH 650V 5.6A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277928-SIHJ6N65E-T1-GE3 SIHJ6N65E-T1-GE3TR-ND 278-SIHJ6N65E-T1-GE3 SIHJ6N65E-T1-GE3 SIHJ6N65E-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 650V 5.6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SO-8; SOT3 SO-8; PowerPAK® SO-8 Tape and Reel SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details