Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHJ10N60E-T1-GE3 SIHJ10N60E-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1000907-SIHJ10N60E-T 1-GE3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 784pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000907-SIHJ10N60E-T 1-GE3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 784pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHJ10N60E-T1-GE3 - 1000907-SIHJ10N60E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHJ10N60E-T1-GE3
1000907-SIHJ10N60E-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHJ10N60E-T1-GE3 1000907-SIHJ10N60E-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1000907-SIHJ10N60E-T 1-GE3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 784pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000907-SIHJ10N60E-T1-GE3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 784pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHJ10N60E-T1-GE3
MOSFET Transistor 278-SIHJ10N60E-T1-GE3
Power Field-Effect Transistor, Product overview: SIHJ10N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHJ10N60E-T1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHJ10N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHJ10N60E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIHJ10N60E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHJ10N60E-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIHJ10N60E-T1-GE3CT-ND
MOSFET N-CH 600V 10A PPAK SO-8

MOSFET N-CH 600V 10A PPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHJ10N60E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHJ10N60E-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIHJ10N60E-T1-GE3DKR-ND
MOSFET N-CH 600V 10A PPAK SO-8

MOSFET N-CH 600V 10A PPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHJ10N60E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHJ10N60E-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIHJ10N60E-T1-GE3TR-ND
N-Channel 600V 10A (Tc) 89W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 600V 10A (Tc) 89W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Mosfet, N-Ch, 600V, 10A, Powerpak So; Transistor Polarity Vishay - 10AC9112 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 10A, Powerpak So; Transistor Polarity Vishay
10AC9112
Mosfet, N-Ch, 600V, 10A, Powerpak So; Transistor Polarity Vishay 10AC9112
MOSFET, N-CH, 600V, 10A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.313ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 10A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.313ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHJ10N60E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHJ10N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHJ10N60E-T1-GE3
MOSFET N-CH 600V 10A PPAK SO-8

MOSFET N-CH 600V 10A PPAK SO-8

Supplier's Site
MOSFET 600V Vds 30V Vgs PowerPAK SO-8L

MOSFET 600V Vds 30V Vgs PowerPAK SO-8L

Buy Now Datasheet
Single FETs, MOSFETs - SIHJ10N60E-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHJ10N60E-T1-GE3
Single FETs, MOSFETs SIHJ10N60E-T1-GE3
MOSFET N-CH 600V 10A PPAK SO-8

MOSFET N-CH 600V 10A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1000907-SIHJ10N60E-T1-GE3 278-SIHJ10N60E-T1-GE3 742-SIHJ10N60E-T1-GE3CT-ND 10AC9112 SIHJ10N60E-T1-GE3 SIHJ10N60E-T1-GE3 SIHJ10N60E-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHJ10N60E-T1-GE3 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 10A, Powerpak So; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 89000 milliwatts 89000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3 Surface Mount SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data