Vishay Precision Group Single FETs, MOSFETs SIHH28N60E-T1-GE3

Description
N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHH28N60E-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH28N60E-T1-GE3-ND
Single FETs, MOSFETs SIHH28N60E-T1-GE3-ND
N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH28N60E-T1-GE3 - 894996-SIHH28N60E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH28N60E-T1-GE3
894996-SIHH28N60E-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH28N60E-T1-GE3 894996-SIHH28N60E-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894996-SIHH28N60E-T1 -GE3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Bulk Mounting: Surface Mount Family Name: SIHH28 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH28N60E-T1-GE3CT- ND, SIHH28N60E-T1-GE3TR, SIHH28N60E-T1-GE3TR- ND, SIHH28N60E-T1-GE3DKR INACTIVE, SIHH28N60E-T1-GE3CT, SIHH28N60E-T1-GE3TRI NACTIVE, SIHH28N60E-T1-GE3DKR , SIHH28N60E-T1-GE3DKR -ND

Manufacturer: Vishay
Win Source Part Number: 894996-SIHH28N60E-T1-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8
Package: 8-PowerTDFN
Package: Bulk
Mounting: Surface Mount
Family Name: SIHH28
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 8 x 8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHH28N60E-T1-GE3CT-ND, SIHH28N60E-T1-GE3TR, SIHH28N60E-T1-GE3TR-ND, SIHH28N60E-T1-GE3DKRINACTIVE, SIHH28N60E-T1-GE3CT, SIHH28N60E-T1-GE3TRINACTIVE, SIHH28N60E-T1-GE3DKR, SIHH28N60E-T1-GE3DKR-ND

Buy Now Datasheet
MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH28N60E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH28N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH28N60E-T1-GE3
MOSFET N-CH 600V 29A PPAK 8 X 8

MOSFET N-CH 600V 29A PPAK 8 X 8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHH28N60E-T1-GE3-ND 894996-SIHH28N60E-T1-GE3 SIHH28N60E-T1-GE3 SIHH28N60E-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH28N60E-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRFS3307Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details