Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHH26N60EF-T1-GE3

Description
N-Channel 600V 24A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet
Description
N-Channel 600V 24A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHH26N60EF-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH26N60EF-T1-GE3TR-ND
Single FETs, MOSFETs SIHH26N60EF-T1-GE3TR-ND
N-Channel 600V 24A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 24A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH26N60EF-T1-GE3 - 894995-SIHH26N60EF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH26N60EF-T1-GE3
894995-SIHH26N60EF-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH26N60EF-T1-GE3 894995-SIHH26N60EF-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894995-SIHH26N60EF-T 1-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 24A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIHH26 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH26N60EF-T1-GE3DK R, SIHH26N60EF-T1-GE3CT , SIHH26N60EF-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 894995-SIHH26N60EF-T1-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 24A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHH26
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 8 x 8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHH26N60EF-T1-GE3DKR, SIHH26N60EF-T1-GE3CT, SIHH26N60EF-T1-GE3TR

Buy Now Datasheet
Singapore, Singapore
N-Channel 24A 600V 0.141ohm MOSFET Transistor
278-SIHH26N60EF-T1-GE3
N-Channel 24A 600V 0.141ohm MOSFET Transistor 278-SIHH26N60EF-T1-GE3
Power Field-Effect Transistor, 24A I(D), 600V, 0.141ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SIHH26N60EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 600V, 0.141ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 600V, 0.141ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH26N60EF-T1-G E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 24A I(D), 600V, 0.141ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SIHH26N60EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 600V, 0.141ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 600V, 0.141ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH26N60EF-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH26N60EF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH26N60EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH26N60EF-T1-GE3
MOSFET N-CH 600V 24A PPAK 8 X 8

MOSFET N-CH 600V 24A PPAK 8 X 8

Supplier's Site
MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHH26N60EF-T1-GE3TR-ND 894995-SIHH26N60EF-T1-GE3 278-SIHH26N60EF-T1-GE3 SIHH26N60EF-T1-GE3 SIHH26N60EF-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH26N60EF-T1-GE3 N-Channel 24A 600V 0.141ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data