Vishay Intertechnology, Inc. MOSFET Transistor SIHH24N65EF-T1-GE3

Description
Power Field-Effect Transistor, Product overview: SIHH24N65EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH24N65EF-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SIHH24N65EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH24N65EF-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIHH24N65EF-T1-GE3
MOSFET Transistor 278-SIHH24N65EF-T1-GE3
Power Field-Effect Transistor, Product overview: SIHH24N65EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH24N65EF-T1-G E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHH24N65EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH24N65EF-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277926-SIHH24N65EF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277926-SIHH24N65EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277926-SIHH24N65EF-T1-GE3
Win Source Part Number: 1277926-SIHH24N65EF- T1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 23A (Tc) Rds On (Max) @ Id, Vgs: 158mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 202W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2780 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHH24N65EF-T1-GE3DK R,SIHH24N65EF-T1-GE3 TR,SIHH24N65EF-T1-GE 3CT Base Product Number: SIHH24 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277926-SIHH24N65EF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 23A (Tc)
Rds On (Max) @ Id, Vgs: 158mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 202W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2780 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHH24N65EF-T1-GE3DKR,SIHH24N65EF-T1-GE3TR,SIHH24N65EF-T1-GE3CT
Base Product Number: SIHH24
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHH24N65EF-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH24N65EF-T1-GE3TR-ND
Single FETs, MOSFETs SIHH24N65EF-T1-GE3TR-ND
N-Channel 650V 23A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 650V 23A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH24N65EF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH24N65EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH24N65EF-T1-GE3
MOSFET N-CH 650V 23A PPAK 8 X 8

MOSFET N-CH 650V 23A PPAK 8 X 8

Supplier's Site
MOSFET 650V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 650V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHH24N65EF-T1-GE3 1277926-SIHH24N65EF-T1-GE3 SIHH24N65EF-T1-GE3TR-ND SIHH24N65EF-T1-GE3 SIHH24N65EF-T1-GE3
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data