Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHH21N65EF-T1-GE3

Description
Win Source Part Number: 1277925-SIHH21N65EF- T1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 19.8A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 156W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2396 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHH21N65EF-T1-GE3DK R,SIHH21N65EF-T1-GE3 CT,SIHH21N65EF-T1-GE 3TR Base Product Number: SIHH21 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277925-SIHH21N65EF- T1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 19.8A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 156W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2396 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHH21N65EF-T1-GE3DK R,SIHH21N65EF-T1-GE3 CT,SIHH21N65EF-T1-GE 3TR Base Product Number: SIHH21 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277925-SIHH21N65EF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277925-SIHH21N65EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277925-SIHH21N65EF-T1-GE3
Win Source Part Number: 1277925-SIHH21N65EF- T1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 19.8A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 156W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2396 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHH21N65EF-T1-GE3DK R,SIHH21N65EF-T1-GE3 CT,SIHH21N65EF-T1-GE 3TR Base Product Number: SIHH21 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277925-SIHH21N65EF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 19.8A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 156W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2396 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHH21N65EF-T1-GE3DKR,SIHH21N65EF-T1-GE3CT,SIHH21N65EF-T1-GE3TR
Base Product Number: SIHH21
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 19.8A MOSFET Transistor
278-SIHH21N65EF-T1-GE3
650V 19.8A MOSFET Transistor 278-SIHH21N65EF-T1-GE3
MOSFET N-CH 650V 19.8A PPAK 8X8 Product overview: SIHH21N65EF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 19.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 19.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH21N65EF-T1-G E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 19.8A PPAK 8X8 Product overview: SIHH21N65EF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 19.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 19.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH21N65EF-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHH21N65EF-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH21N65EF-T1-GE3TR-ND
Single FETs, MOSFETs SIHH21N65EF-T1-GE3TR-ND
N-Channel 650V 19.8A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 650V 19.8A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
MOSFET 650V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 650V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH21N65EF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH21N65EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH21N65EF-T1-GE3
MOSFET N-CH 650V 19.8A PPAK 8X8

MOSFET N-CH 650V 19.8A PPAK 8X8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277925-SIHH21N65EF-T1-GE3 278-SIHH21N65EF-T1-GE3 SIHH21N65EF-T1-GE3TR-ND SIHH21N65EF-T1-GE3 SIHH21N65EF-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 19.8A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers