Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH21N60E-T1-GE3 SIHH21N60E-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894994-SIHH21N60E-T1 -GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIHH21 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH21N60E-T1-GE3CT, SIHH21N60E-T1-GE3DKR , SIHH21N60E-T1-GE3TR
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 894994-SIHH21N60E-T1 -GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIHH21 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH21N60E-T1-GE3CT, SIHH21N60E-T1-GE3DKR , SIHH21N60E-T1-GE3TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIHH21N60E-T1-GE3 is an N-Channel MOSFET designed for high-performance applications, featuring a maximum drain-source voltage (V_DS) of 600 V and a continuous drain current (I_D) of 20 A at a case temperature of 25 °C. It has a low on-state resistance (R_DS(on)) of 0.153 Ω at a gate-source voltage (V_GS) of 10 V, which contributes to reduced conduction losses. The device is housed in a PowerPAK 8 x 8 package, making it suitable for surface mount applications. This MOSFET exhibits a maximum power dissipation of 104 W and operates within a temperature range of -55 °C to +150 °C. It features low input capacitance and a total gate charge (Q_g) of 83 nC, which helps minimize switching losses. The device is avalanche rated, providing robustness in demanding applications. Typical applications include server and telecom power supplies, switch mode power supplies (SMPS), and various industrial applications such as motor drives and renewable energy systems. The product is lead-free and halogen-free, aligning with environmental compliance standards.

Datasheet Summary
Powered by GS/AI

The SIHH21N60E-T1-GE3 is an N-Channel MOSFET designed for high-performance applications, featuring a maximum drain-source voltage (V_DS) of 600 V and a continuous drain current (I_D) of 20 A at a case temperature of 25 °C. It has a low on-state resistance (R_DS(on)) of 0.153 Ω at a gate-source voltage (V_GS) of 10 V, which contributes to reduced conduction losses. The device is housed in a PowerPAK 8 x 8 package, making it suitable for surface mount applications. This MOSFET exhibits a maximum power dissipation of 104 W and operates within a temperature range of -55 °C to +150 °C. It features low input capacitance and a total gate charge (Q_g) of 83 nC, which helps minimize switching losses. The device is avalanche rated, providing robustness in demanding applications. Typical applications include server and telecom power supplies, switch mode power supplies (SMPS), and various industrial applications such as motor drives and renewable energy systems. The product is lead-free and halogen-free, aligning with environmental compliance standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH21N60E-T1-GE3 - 894994-SIHH21N60E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH21N60E-T1-GE3
894994-SIHH21N60E-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH21N60E-T1-GE3 894994-SIHH21N60E-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894994-SIHH21N60E-T1 -GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIHH21 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH21N60E-T1-GE3CT, SIHH21N60E-T1-GE3DKR , SIHH21N60E-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 894994-SIHH21N60E-T1-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHH21
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 8 x 8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHH21N60E-T1-GE3CT, SIHH21N60E-T1-GE3DKR, SIHH21N60E-T1-GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SIHH21N60E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH21N60E-T1-GE3TR-ND
Single FETs, MOSFETs SIHH21N60E-T1-GE3TR-ND
N-Channel 600V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH21N60E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH21N60E-T1-GE3CT-ND
Single FETs, MOSFETs SIHH21N60E-T1-GE3CT-ND
N-Channel 600V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH21N60E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH21N60E-T1-GE3DKR-ND
Single FETs, MOSFETs SIHH21N60E-T1-GE3DKR-ND
N-Channel 600V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 20A (Tc) 104W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 600V 0.176ohm MOSFET Transistor
278-SIHH21N60E-T1-GE3
N-Channel 20A 600V 0.176ohm MOSFET Transistor 278-SIHH21N60E-T1-GE3
Power Field-Effect Transistor, 20A I(D), 600V, 0.176ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 8 X 8 MM, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK-4 Product overview: SIHH21N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, 0.176ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 600V, 0.176ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH21N60E-T1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 20A I(D), 600V, 0.176ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 8 X 8 MM, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK-4 Product overview: SIHH21N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, 0.176ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 600V, 0.176ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH21N60E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH21N60E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH21N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH21N60E-T1-GE3
MOSFET N-CH 600V 20A PPAK 8 X 8

MOSFET N-CH 600V 20A PPAK 8 X 8

Supplier's Site
MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 894994-SIHH21N60E-T1-GE3 SIHH21N60E-T1-GE3TR-ND 278-SIHH21N60E-T1-GE3 SIHH21N60E-T1-GE3 SIHH21N60E-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH21N60E-T1-GE3 Single FETs, MOSFETs N-Channel 20A 600V 0.176ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data