Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHH20N50E-T1-GE3

Description
N-Channel 500V 22A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet
Description
N-Channel 500V 22A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHH20N50E-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH20N50E-T1-GE3-ND
Single FETs, MOSFETs SIHH20N50E-T1-GE3-ND
N-Channel 500V 22A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 500V 22A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHH20N50E-T1-GE3
MOSFET Transistor 278-SIHH20N50E-T1-GE3
Power Field-Effect Transistor, Product overview: SIHH20N50E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH20N50E-T1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHH20N50E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH20N50E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277762-SIHH20N50E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277762-SIHH20N50E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277762-SIHH20N50E-T1-GE3
Win Source Part Number: 1277762-SIHH20N50E-T 1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 147mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 174W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2063 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHH20N50E-T1-GE3CT, SIHH20N50E-T1-GE3CT, SIHH20N50E-T1-GE3DKR INACTIVE,SIHH20N50E- T1-GE3TRINACTIVE,SIH H20N50E-T1-GE3TR,SIH H20N50E-T1-GE3DKR,SI HH20N50E-T1-GE3DKR,S IHH20N50E-T1-GE3TR Base Product Number: SIHH20 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277762-SIHH20N50E-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 147mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 174W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2063 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHH20N50E-T1-GE3CT,SIHH20N50E-T1-GE3CT,SIHH20N50E-T1-GE3DKRINACTIVE,SIHH20N50E-T1-GE3TRINACTIVE,SIHH20N50E-T1-GE3TR,SIHH20N50E-T1-GE3DKR,SIHH20N50E-T1-GE3DKR,SIHH20N50E-T1-GE3TR
Base Product Number: SIHH20
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH20N50E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH20N50E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH20N50E-T1-GE3
MOSFET N-CH 500V 22A PPAK 8 X 8

MOSFET N-CH 500V 22A PPAK 8 X 8

Supplier's Site
MOSFET 500V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 500V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHH20N50E-T1-GE3-ND 278-SIHH20N50E-T1-GE3 1277762-SIHH20N50E-T1-GE3 SIHH20N50E-T1-GE3 SIHH20N50E-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data