Vishay Precision Group 600V 16A MOSFET Transistor SIHH186N60EF-T1GE3

Description
MOSFET N-CH 600V 16A PPAK 8 X 8 Product overview: SIHH186N60EF-T1GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH186N60EF-T1G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 16A PPAK 8 X 8 Product overview: SIHH186N60EF-T1GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH186N60EF-T1G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A MOSFET Transistor
278-SIHH186N60EF-T1GE3
600V 16A MOSFET Transistor 278-SIHH186N60EF-T1GE3
MOSFET N-CH 600V 16A PPAK 8 X 8 Product overview: SIHH186N60EF-T1GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH186N60EF-T1G E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 16A PPAK 8 X 8 Product overview: SIHH186N60EF-T1GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH186N60EF-T1GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIHH186N60EF-T1GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHH186N60EF-T1GE3DKR-ND
Single FETs, MOSFETs 742-SIHH186N60EF-T1GE3DKR-ND
N-Channel 600V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHH186N60EF-T1GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHH186N60EF-T1GE3TR-ND
Single FETs, MOSFETs 742-SIHH186N60EF-T1GE3TR-ND
N-Channel 600V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHH186N60EF-T1GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHH186N60EF-T1GE3CT-ND
Single FETs, MOSFETs 742-SIHH186N60EF-T1GE3CT-ND
N-Channel 600V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH186N60EF-T1GE3 - 894992-SIHH186N60EF-T1GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH186N60EF-T1GE3
894992-SIHH186N60EF-T1GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH186N60EF-T1GE3 894992-SIHH186N60EF-T1GE3
Manufacturer: Vishay Win Source Part Number: 894992-SIHH186N60EF- T1GE3 Series: EF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIHH186 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH186N60EF-T1GE3CT , SIHH186N60EF-T1GE3TR , SIHH186N60EF-T1GE3DK R

Manufacturer: Vishay
Win Source Part Number: 894992-SIHH186N60EF-T1GE3
Series: EF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 16A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHH186
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 8 x 8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHH186N60EF-T1GE3CT, SIHH186N60EF-T1GE3TR, SIHH186N60EF-T1GE3DKR

Buy Now Datasheet
Mosfet, N-Ch, 600V, 16A, 150Deg C, 114W Rohs Compliant Vishay - 38AH5925 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 16A, 150Deg C, 114W Rohs Compliant Vishay
38AH5925
Mosfet, N-Ch, 600V, 16A, 150Deg C, 114W Rohs Compliant Vishay 38AH5925
MOSFET, N-CH, 600V, 16A, 150DEG C, 114W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 16A, 150DEG C, 114W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH186N60EF-T1GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH186N60EF-T1GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH186N60EF-T1GE3
MOSFET N-CH 600V 16A PPAK 8 X 8

MOSFET N-CH 600V 16A PPAK 8 X 8

Supplier's Site
MOSFET EF Series Power MOSFET With Fast Body Diode

MOSFET EF Series Power MOSFET With Fast Body Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHH186N60EF-T1GE3 742-SIHH186N60EF-T1GE3DKR-ND 894992-SIHH186N60EF-T1GE3 38AH5925 SIHH186N60EF-T1GE3 SIHH186N60EF-T1GE3
Product Name 600V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH186N60EF-T1GE3 Mosfet, N-Ch, 600V, 16A, 150Deg C, 114W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 114 milliwatts
Unlock Full Specs
to access all available technical data