Vishay Intertechnology, Inc. 650V 11A MOSFET Transistor SIHH11N65EF-T1-GE3

Description
MOSFET N-CH 650V 11A PPAK 8 X 8 Product overview: SIHH11N65EF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH11N65EF-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 11A PPAK 8 X 8 Product overview: SIHH11N65EF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH11N65EF-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 11A MOSFET Transistor
278-SIHH11N65EF-T1-GE3
650V 11A MOSFET Transistor 278-SIHH11N65EF-T1-GE3
MOSFET N-CH 650V 11A PPAK 8 X 8 Product overview: SIHH11N65EF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH11N65EF-T1-G E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 11A PPAK 8 X 8 Product overview: SIHH11N65EF-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH11N65EF-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N65EF-T1-GE3 - 894991-SIHH11N65EF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N65EF-T1-GE3
894991-SIHH11N65EF-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N65EF-T1-GE3 894991-SIHH11N65EF-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894991-SIHH11N65EF-T 1-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 11A (Tc) 130W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIHH11 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH11N65EF-T1-GE3TR , SIHH11N65EF-T1-GE3CT , SIHH11N65EF-T1-GE3DK R

Manufacturer: Vishay
Win Source Part Number: 894991-SIHH11N65EF-T1-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 11A (Tc) 130W (Tc) Surface Mount PowerPAK® 8 x 8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHH11
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 8 x 8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHH11N65EF-T1-GE3TR, SIHH11N65EF-T1-GE3CT, SIHH11N65EF-T1-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SIHH11N65EF-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH11N65EF-T1-GE3TR-ND
Single FETs, MOSFETs SIHH11N65EF-T1-GE3TR-ND
N-Channel 650V 11A (Tc) 130W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 650V 11A (Tc) 130W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
MOSFET 650V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 650V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH11N65EF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH11N65EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH11N65EF-T1-GE3
MOSFET N-CH 650V 11A PPAK 8 X 8

MOSFET N-CH 650V 11A PPAK 8 X 8

Supplier's Site
Mosfet, N-Ch, 650V, 11A, Powerpak Rohs Compliant Vishay - 26AK5803 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 11A, Powerpak Rohs Compliant Vishay
26AK5803
Mosfet, N-Ch, 650V, 11A, Powerpak Rohs Compliant Vishay 26AK5803
MOSFET, N-CH, 650V, 11A, POWERPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 11A, POWERPAK ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CHAN 600V 24A POWERPAK - 880-SIHH11N65EF-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHAN 600V 24A POWERPAK
880-SIHH11N65EF-T1-GE3
MOSFET N-CHAN 600V 24A POWERPAK 880-SIHH11N65EF-T1-GE3
MOSFET N-CHAN 600V 24A POWERPAK

MOSFET N-CHAN 600V 24A POWERPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHH11N65EF-T1-GE3 894991-SIHH11N65EF-T1-GE3 SIHH11N65EF-T1-GE3TR-ND SIHH11N65EF-T1-GE3 SIHH11N65EF-T1-GE3 26AK5803 880-SIHH11N65EF-T1-GE3
Product Name 650V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N65EF-T1-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 11A, Powerpak Rohs Compliant Vishay MOSFET N-CHAN 600V 24A POWERPAK
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 130 milliwatts 130000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details