Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N60E-T1-GE3 SIHH11N60E-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 142947-SIHH11N60E-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 8 x 8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1076pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 339 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): AOV15S60; SiHH11N60EF-T1-GE3; STL19N60M2; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 142947-SIHH11N60E-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 8 x 8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1076pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 339 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): AOV15S60; SiHH11N60EF-T1-GE3; STL19N60M2; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N60E-T1-GE3 - 142947-SIHH11N60E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N60E-T1-GE3
142947-SIHH11N60E-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N60E-T1-GE3 142947-SIHH11N60E-T1-GE3
Manufacturer: Vishay Win Source Part Number: 142947-SIHH11N60E-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 8 x 8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1076pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 339 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): AOV15S60; SiHH11N60EF-T1-GE3; STL19N60M2; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 142947-SIHH11N60E-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 114W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 8 x 8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1076pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 339 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): AOV15S60; SiHH11N60EF-T1-GE3; STL19N60M2;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 11A 600V 0.339ohm MOSFET Transistor
278-SIHH11N60E-T1-GE3
N-Channel 11A 600V 0.339ohm MOSFET Transistor 278-SIHH11N60E-T1-GE3
Power Field-Effect Transistor, 11A I(D), 600V, 0.339ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 8 X 8 MM, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK-4 Product overview: SIHH11N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 600V, 0.339ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11A, 600V, 0.339ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH11N60E-T1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 11A I(D), 600V, 0.339ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 8 X 8 MM, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK-4 Product overview: SIHH11N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 600V, 0.339ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11A, 600V, 0.339ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH11N60E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHH11N60E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH11N60E-T1-GE3TR-ND
Single FETs, MOSFETs SIHH11N60E-T1-GE3TR-ND
N-Channel 600V 11A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 11A (Tc) 114W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
MOSFET N-CH 600V 11A POWERPAK8X8 - 880-SIHH11N60E-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 11A POWERPAK8X8
880-SIHH11N60E-T1-GE3
MOSFET N-CH 600V 11A POWERPAK8X8 880-SIHH11N60E-T1-GE3
MOSFET N-CH 600V 11A POWERPAK8X8

MOSFET N-CH 600V 11A POWERPAK8X8

Supplier's Site
MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH11N60E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH11N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH11N60E-T1-GE3
MOSFET N-CH 600V 11A PPAK 8 X 8

MOSFET N-CH 600V 11A PPAK 8 X 8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 142947-SIHH11N60E-T1-GE3 278-SIHH11N60E-T1-GE3 SIHH11N60E-T1-GE3TR-ND 880-SIHH11N60E-T1-GE3 SIHH11N60E-T1-GE3 SIHH11N60E-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH11N60E-T1-GE3 N-Channel 11A 600V 0.339ohm MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 600V 11A POWERPAK8X8 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
PD 114000 milliwatts 114000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 8 x 8 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
 - AUIRFB3806 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers