Win Source Part Number: 1060390-SIHG80N60EF-
Category: Discrete Semiconductor Products>Transistors
Series: EF
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 32mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 520W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 400 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6600 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG80
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 80A (Tc) 520W (Tc) Through Hole TO-247AC
Trans MOSFET N-CH 600V 80A 3-Pin(3+Tab) TO-247AC Product overview: SIHG80N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG80N60EF-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 80A TO247AC
MOSFET 650V Vds; 30V Vgs TO-247AC
MOSFET N-CH 600V 80A TO247AC
MOSFET, N-CH, 80A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1060390-SIHG80N60EF-GE3 | SIHG80N60EF-GE3-ND | 278-SIHG80N60EF-GE3 | SIHG80N60EF-GE3 | SIHG80N60EF-GE3 | SIHG80N60EF-GE3 | 99AC9561 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 600V 80A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80A, 600V, To-247Ac; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 520000 milliwatts | 520000 milliwatts | 520000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | Through Hole | TO-3; TO-247 | ||
| MOSFET Operating Mode | Enhancement |