Manufacturer: Vishay Siliconix
Win Source Part Number: 774965-SIHG80N60E-GE
Series: E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Family Name: SiHG80N60E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AC
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 443nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 520W (Tc)
Rds On (Maximum) @ Id, Vgs: 30 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): SCT3030ALGC11; R6576KNZ1C9; SCT3030ALHRC11; R6576ENZ1C9;
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
N-Channel 600V 80A (Tc) 520W (Tc) Through Hole TO-247AC
MOSFET 600V Vds 30V Vgs TO-247AC
MOSFET, N-CH, 600V, 80A, 150DEG C, 520W ROHS COMPLIANT: YES
MOSFET N-CH 600V 80A TO247AC
MOSFET N-CH 600V 80A TO247AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774965-SIHG80N60E-GE3 | SIHG80N60E-GE3-ND | SIHG80N60E-GE3 | 75AH9195 | SIHG80N60E-GE3 | SIHG80N60E-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG80N60E-GE3 | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 80A, 150Deg C, 520W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 520000 milliwatts | 520000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| Packing Method | Tube; Tube | Tube; Tube |