Vishay Precision Group 600V 73A MOSFET Transistor SIHG73N60E-GE3

Description
MOSF N CH 600V 73A E TO247AC Product overview: SIHG73N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG73N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSF N CH 600V 73A E TO247AC Product overview: SIHG73N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG73N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 73A MOSFET Transistor
278-SIHG73N60E-GE3
600V 73A MOSFET Transistor 278-SIHG73N60E-GE3
MOSF N CH 600V 73A E TO247AC Product overview: SIHG73N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG73N60E-GE3 can be used for catalog matching and distributor lookup.

MOSF N CH 600V 73A E TO247AC Product overview: SIHG73N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG73N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHG73N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG73N60E-GE3-ND
Single FETs, MOSFETs SIHG73N60E-GE3-ND
N-Channel 600V 73A (Tc) 520W (Tc) Through Hole TO-247AC

N-Channel 600V 73A (Tc) 520W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG73N60E-GE3 - 211706-SIHG73N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG73N60E-GE3
211706-SIHG73N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG73N60E-GE3 211706-SIHG73N60E-GE3
Manufacturer: Vishay Win Source Part Number: 211706-SIHG73N60E-GE 3 Packaging: Cut Reel Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 520W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 362nC @ 10V Max Input Capacitance: 7700pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 39 mOhm @ 36A, 10V Alternative Parts (Cross-Reference): IPW60R041C6; TSM60NB041PW C1G; SiHG73N60E-GE3; SiHG73N60E-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211706-SIHG73N60E-GE3
Packaging: Cut Reel
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 520W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 362nC @ 10V
Max Input Capacitance: 7700pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 39 mOhm @ 36A, 10V
Alternative Parts (Cross-Reference): IPW60R041C6; TSM60NB041PW C1G; SiHG73N60E-GE3; SiHG73N60E-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 650V, 73A, 150Deg C, 520W; Channel Type Vishay - 63W4113 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 73A, 150Deg C, 520W; Channel Type Vishay
63W4113
Mosfet, N-Ch, 650V, 73A, 150Deg C, 520W; Channel Type Vishay 63W4113
MOSFET, N-CH, 650V, 73A, 150DEG C, 520W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:73A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 73A, 150DEG C, 520W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:73A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIHG73N60E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHG73N60E-GE3
Single FETs, MOSFETs SIHG73N60E-GE3
MOSFET N-CH 600V 73A TO247AC

MOSFET N-CH 600V 73A TO247AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG73N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG73N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG73N60E-GE3
MOSFET N-CH 600V 73A TO247AC

MOSFET N-CH 600V 73A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHG73N60E-GE3 SIHG73N60E-GE3-ND 211706-SIHG73N60E-GE3 63W4113 SIHG73N60E-GE3 SIHG73N60E-GE3 SIHG73N60E-GE3
Product Name 600V 73A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG73N60E-GE3 Mosfet, N-Ch, 650V, 73A, 150Deg C, 520W; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-3 TO-247; TO-247-3 10V
V(BR)DSS 600 volts 600 volts
PD 520000 milliwatts 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products