Vishay Precision Group Single FETs, MOSFETs SIHG73N60AE-GE3

Description
N-Channel 600V 60A (Tc) 417W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 60A (Tc) 417W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG73N60AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG73N60AE-GE3-ND
Single FETs, MOSFETs SIHG73N60AE-GE3-ND
N-Channel 600V 60A (Tc) 417W (Tc) Through Hole TO-247AC

N-Channel 600V 60A (Tc) 417W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277755-SIHG73N60AE-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277755-SIHG73N60AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277755-SIHG73N60AE-GE3
Win Source Part Number: 1277755-SIHG73N60AE- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 36.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 417W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 394 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG73 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277755-SIHG73N60AE-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 36.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 417W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 394 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG73
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Mosfet, N-Ch, 600V, 60A, 150Deg C, 417W; Transistor Polarity Vishay - 78AC6523 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 60A, 150Deg C, 417W; Transistor Polarity Vishay
78AC6523
Mosfet, N-Ch, 600V, 60A, 150Deg C, 417W; Transistor Polarity Vishay 78AC6523
MOSFET, N-CH, 600V, 60A, 150DEG C, 417W; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 60A, 150DEG C, 417W; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG73N60AE-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG73N60AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG73N60AE-GE3
MOSFET N-CH 600V 60A TO247AC

MOSFET N-CH 600V 60A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHG73N60AE-GE3-ND 1277755-SIHG73N60AE-GE3 SIHG73N60AE-GE3 78AC6523 SIHG73N60AE-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 600V, 60A, 150Deg C, 417W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details