Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG61N65EF-GE3

Description
N-Channel 650V 64A (Tc) 520W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 650V 64A (Tc) 520W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG61N65EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG61N65EF-GE3-ND
Single FETs, MOSFETs SIHG61N65EF-GE3-ND
N-Channel 650V 64A (Tc) 520W (Tc) Through Hole TO-247AC

N-Channel 650V 64A (Tc) 520W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 64A 650V 0.047ohm MOSFET Transistor
278-SIHG61N65EF-GE3
N-Channel 64A 650V 0.047ohm MOSFET Transistor 278-SIHG61N65EF-GE3
Power Field-Effect Transistor, 64A I(D), 650V, 0.047ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHG61N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 650V, 0.047ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 650V, 0.047ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG61N65EF-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 64A I(D), 650V, 0.047ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHG61N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 650V, 0.047ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 650V, 0.047ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG61N65EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277735-SIHG61N65EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277735-SIHG61N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277735-SIHG61N65EF-GE3
Win Source Part Number: 1277735-SIHG61N65EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 64A (Tc) Rds On (Max) @ Id, Vgs: 47mOhm @ 30.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 520W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 371 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7407 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG61 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277735-SIHG61N65EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Rds On (Max) @ Id, Vgs: 47mOhm @ 30.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 520W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 371 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7407 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG61
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-247AC

MOSFET 650V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Mosfet, N-Ch, 650V, 64A, To-247Ac Rohs Compliant Vishay - 26AK5800 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 64A, To-247Ac Rohs Compliant Vishay
26AK5800
Mosfet, N-Ch, 650V, 64A, To-247Ac Rohs Compliant Vishay 26AK5800
MOSFET, N-CH, 650V, 64A, TO-247AC ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 64A, TO-247AC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG61N65EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG61N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG61N65EF-GE3
MOSFET N-CH 650V 64A TO247AC

MOSFET N-CH 650V 64A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHG61N65EF-GE3-ND 278-SIHG61N65EF-GE3 1277735-SIHG61N65EF-GE3 SIHG61N65EF-GE3 26AK5800 SIHG61N65EF-GE3
Product Name Single FETs, MOSFETs N-Channel 64A 650V 0.047ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 650V, 64A, To-247Ac Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data