Vishay Precision Group FETs - Single - SIHG47N60E-E3 SIHG47N60E-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 810854-SIHG47N60E-E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 357W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 64mOhm at 24A, 10V Gate Charge (Qg) (Maximum) at Vgs: 220nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 9620pF at 100V Current - Continuous Drain (Id) at 25°C: 47A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 810854-SIHG47N60E-E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 357W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 64mOhm at 24A, 10V Gate Charge (Qg) (Maximum) at Vgs: 220nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 9620pF at 100V Current - Continuous Drain (Id) at 25°C: 47A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SIHG47N60E-E3 - 810854-SIHG47N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHG47N60E-E3
810854-SIHG47N60E-E3
FETs - Single - SIHG47N60E-E3 810854-SIHG47N60E-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 810854-SIHG47N60E-E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 357W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 64mOhm at 24A, 10V Gate Charge (Qg) (Maximum) at Vgs: 220nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 9620pF at 100V Current - Continuous Drain (Id) at 25°C: 47A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V

Manufacturer: Vishay Siliconix
Win Source Part Number: 810854-SIHG47N60E-E3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 357W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 64mOhm at 24A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 220nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 9620pF at 100V
Current - Continuous Drain (Id) at 25°C: 47A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
N-Channel 600V 47A MOSFET Transistor
278-SIHG47N60E-E3
N-Channel 600V 47A MOSFET Transistor 278-SIHG47N60E-E3
600V 47A N-Channel MOSFET TO-247AC 64mR RdsOn Product overview: SIHG47N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N60E-E3 can be used for catalog matching and distributor lookup.

600V 47A N-Channel MOSFET TO-247AC 64mR RdsOn Product overview: SIHG47N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHG47N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG47N60E-E3-ND
Single FETs, MOSFETs SIHG47N60E-E3-ND
N-Channel 600V 47A (Tc) 357W (Tc) Through Hole TO-247AC

N-Channel 600V 47A (Tc) 357W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Mosfet, N Channel, 600V, 29A, To-247Ac; Channel Type Vishay - 83T7341 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 29A, To-247Ac; Channel Type Vishay
83T7341
Mosfet, N Channel, 600V, 29A, To-247Ac; Channel Type Vishay 83T7341
MOSFET, N CHANNEL, 600V, 29A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 29A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG47N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG47N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG47N60E-E3
MOSFET N-CH 600V 47A TO247AC

MOSFET N-CH 600V 47A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 810854-SIHG47N60E-E3 278-SIHG47N60E-E3 SIHG47N60E-E3-ND 83T7341 SIHG47N60E-E3 SIHG47N60E-E3
Product Name FETs - Single - SIHG47N60E-E3 N-Channel 600V 47A MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 600V, 29A, To-247Ac; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
PD 357000 milliwatts 357000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data