Vishay Precision Group Single FETs, MOSFETs SIHG35N60EF-GE3

Description
N-Channel 600V 32A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 32A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG35N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG35N60EF-GE3-ND
Single FETs, MOSFETs SIHG35N60EF-GE3-ND
N-Channel 600V 32A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 600V 32A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Mosfet, N-Ch, 32A, 600V, To-247Ac; Transistor Polarity Vishay - 99AC9560 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 32A, 600V, To-247Ac; Transistor Polarity Vishay
99AC9560
Mosfet, N-Ch, 32A, 600V, To-247Ac; Transistor Polarity Vishay 99AC9560
MOSFET, N-CH, 32A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:32A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.084ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 32A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:32A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.084ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG35N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG35N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG35N60EF-GE3
MOSFET N-CH 600V 32A TO247AC

MOSFET N-CH 600V 32A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG35N60EF-GE3-ND 99AC9560 SIHG35N60EF-GE3 SIHG35N60EF-GE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 32A, 600V, To-247Ac; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details