Vishay Precision Group 600V 33A MOSFET Transistor SIHG33N60E-GE3

Description
600V 33A N-Ch MOSFET 99mR RdsOn TO-247 Product overview: SIHG33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG33N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 33A N-Ch MOSFET 99mR RdsOn TO-247 Product overview: SIHG33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG33N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 33A MOSFET Transistor
278-SIHG33N60E-GE3
600V 33A MOSFET Transistor 278-SIHG33N60E-GE3
600V 33A N-Ch MOSFET 99mR RdsOn TO-247 Product overview: SIHG33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG33N60E-GE3 can be used for catalog matching and distributor lookup.

600V 33A N-Ch MOSFET 99mR RdsOn TO-247 Product overview: SIHG33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG33N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHG33N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG33N60E-GE3-ND
Single FETs, MOSFETs SIHG33N60E-GE3-ND
N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AC

N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60E-GE3 - 1096433-SIHG33N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60E-GE3
1096433-SIHG33N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60E-GE3 1096433-SIHG33N60E-GE3
Manufacturer: Vishay Win Source Part Number: 1096433-SIHG33N60E-G E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 278W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 3508pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 99 mOhm @ 16.5A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096433-SIHG33N60E-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 278W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 3508pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 99 mOhm @ 16.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG33N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG33N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG33N60E-GE3
MOSFET N-CH 600V 33A TO247AC

MOSFET N-CH 600V 33A TO247AC

Supplier's Site
Mosfet, N Ch, 600V, 33A, To-247Ac-3, Full Reel; Channel Type Vishay - 68W7054 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 33A, To-247Ac-3, Full Reel; Channel Type Vishay
68W7054
Mosfet, N Ch, 600V, 33A, To-247Ac-3, Full Reel; Channel Type Vishay 68W7054
MOSFET, N CH, 600V, 33A, TO-247AC-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 600V, 33A, TO-247AC-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay - 68W7053 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay
68W7053
Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay 68W7053
MOSFET, N CHANNEL, 600V, 33A, TO-247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 33A, TO-247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHG33N60E-GE3 SIHG33N60E-GE3-ND 1096433-SIHG33N60E-GE3 SIHG33N60E-GE3 68W7054 68W7053 SIHG33N60E-GE3
Product Name 600V 33A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60E-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 600V, 33A, To-247Ac-3, Full Reel; Channel Type Vishay Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 278000 milliwatts 278000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC TO-247; TO-247-3 TO-3; TO-247 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details