Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG32N50D-E3

Description
N-Channel 500V 30A (Tc) 390W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 500V 30A (Tc) 390W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG32N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG32N50D-E3-ND
Single FETs, MOSFETs SIHG32N50D-E3-ND
N-Channel 500V 30A (Tc) 390W (Tc) Through Hole TO-247AC

N-Channel 500V 30A (Tc) 390W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277888-SIHG32N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277888-SIHG32N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277888-SIHG32N50D-E3
Win Source Part Number: 1277888-SIHG32N50D-E 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 150mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 390W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 96 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2550 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG32 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277888-SIHG32N50D-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 390W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 96 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2550 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG32
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG32N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG32N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG32N50D-E3
MOSFET N-CH 500V 30A TO247AC

MOSFET N-CH 500V 30A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-247AC

MOSFET 500V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG32N50D-E3-ND 1277888-SIHG32N50D-E3 SIHG32N50D-E3 SIHG32N50D-E3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers