Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-E3 SIHG30N60E-E3

Description
Manufacturer: Vishay Win Source Part Number: 933791-SIHG30N60E-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 250W (Tc) Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: SIHG30 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933791-SIHG30N60E-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 250W (Tc) Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: SIHG30 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-E3 - 933791-SIHG30N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-E3
933791-SIHG30N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-E3 933791-SIHG30N60E-E3
Manufacturer: Vishay Win Source Part Number: 933791-SIHG30N60E-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 250W (Tc) Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: SIHG30 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 933791-SIHG30N60E-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 29A (Tc) 250W (Tc) Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: SIHG30
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 29A MOSFET Transistor
278-SIHG30N60E-E3
N-Channel 600V 29A MOSFET Transistor 278-SIHG30N60E-E3
600V 29A N-Channel MOSFET TO-247AC 125mR Rds(on) Product overview: SIHG30N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG30N60E-E3 can be used for catalog matching and distributor lookup.

600V 29A N-Channel MOSFET TO-247AC 125mR Rds(on) Product overview: SIHG30N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG30N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 600V 29A TO247AC - 880-SIHG30N60E-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 29A TO247AC
880-SIHG30N60E-E3
MOSFET N-CH 600V 29A TO247AC 880-SIHG30N60E-E3
MOSFET N-CH 600V 29A TO247AC

MOSFET N-CH 600V 29A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG30N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG30N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG30N60E-E3
MOSFET N-CH 600V 29A TO247AC

MOSFET N-CH 600V 29A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 933791-SIHG30N60E-E3 278-SIHG30N60E-E3 880-SIHG30N60E-E3 SIHG30N60E-E3 SIHG30N60E-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-E3 N-Channel 600V 29A MOSFET Transistor MOSFET N-CH 600V 29A TO247AC MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247AC TO-247; TO-247-3
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data