Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG28N65EF-GE3

Description
N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG28N65EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG28N65EF-GE3-ND
Single FETs, MOSFETs SIHG28N65EF-GE3-ND
N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
FETs - Single - SIHG28N65EF-GE3 - 810234-SIHG28N65EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHG28N65EF-GE3
810234-SIHG28N65EF-GE3
FETs - Single - SIHG28N65EF-GE3 810234-SIHG28N65EF-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 810234-SIHG28N65EF-G E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650V Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 250W (Tc) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 117mOhm at 14A, 10V Gate Charge (Qg) (Maximum) at Vgs: 146nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3249pF at 100V Current - Continuous Drain (Id) at 25°C: 28A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V

Manufacturer: Vishay Siliconix
Win Source Part Number: 810234-SIHG28N65EF-GE3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650V
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 250W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 117mOhm at 14A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 146nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3249pF at 100V
Current - Continuous Drain (Id) at 25°C: 28A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
N-Channel 28A 650V 0.117ohm MOSFET Transistor
278-SIHG28N65EF-GE3
N-Channel 28A 650V 0.117ohm MOSFET Transistor 278-SIHG28N65EF-GE3
Power Field-Effect Transistor, 28A I(D), 650V, 0.117ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHG28N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 650V, 0.117ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 650V, 0.117ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG28N65EF-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 28A I(D), 650V, 0.117ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHG28N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 650V, 0.117ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 650V, 0.117ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG28N65EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG28N65EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG28N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG28N65EF-GE3
MOSFET N-CH 650V 28A TO247AC

MOSFET N-CH 650V 28A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-247AC

MOSFET 650V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG28N65EF-GE3-ND 810234-SIHG28N65EF-GE3 278-SIHG28N65EF-GE3 SIHG28N65EF-GE3 SIHG28N65EF-GE3
Product Name Single FETs, MOSFETs FETs - Single - SIHG28N65EF-GE3 N-Channel 28A 650V 0.117ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data