Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG25N50E-GE3

Description
N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG25N50E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG25N50E-GE3-ND
Single FETs, MOSFETs SIHG25N50E-GE3-ND
N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 26A 500V 0.145ohm MOSFET Transistor
278-SIHG25N50E-GE3
N-Channel 26A 500V 0.145ohm MOSFET Transistor 278-SIHG25N50E-GE3
Power Field-Effect Transistor, 26A I(D), 500V, 0.145ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SIHG25N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 500V, 0.145ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 500V, 0.145ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG25N50E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 26A I(D), 500V, 0.145ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SIHG25N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 500V, 0.145ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 500V, 0.145ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG25N50E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG25N50E-GE3 - 933790-SIHG25N50E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG25N50E-GE3
933790-SIHG25N50E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG25N50E-GE3 933790-SIHG25N50E-GE3
Manufacturer: Vishay Win Source Part Number: 933790-SIHG25N50E-GE 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 26A (Tc) 250W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG25 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 933790-SIHG25N50E-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 26A (Tc) 250W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SIHG25
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-247AC

MOSFET 500V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG25N50E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG25N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG25N50E-GE3
MOSFET N-CH 500V 26A TO247AC

MOSFET N-CH 500V 26A TO247AC

Supplier's Site
Mosfet, N-Ch, 500V, 26A, To-247Ac Rohs Compliant Vishay - 26AK5796 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 26A, To-247Ac Rohs Compliant Vishay
26AK5796
Mosfet, N-Ch, 500V, 26A, To-247Ac Rohs Compliant Vishay 26AK5796
MOSFET, N-CH, 500V, 26A, TO-247AC ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 26A, TO-247AC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG25N50E-GE3-ND 278-SIHG25N50E-GE3 933790-SIHG25N50E-GE3 SIHG25N50E-GE3 SIHG25N50E-GE3 26AK5796
Product Name Single FETs, MOSFETs N-Channel 26A 500V 0.145ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG25N50E-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 26A, To-247Ac Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data