Power Field-Effect Transistor, Product overview: SIHG22N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N60EF-GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011110-SIHG22N60EF-
Category: Discrete Semiconductor Products>Transistors
Series: EF
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 182mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 179W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 96 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1423 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG22
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 19A (Tc) 179W (Tc) Through Hole TO-247AC
EF Series Power MOSFET With Fast Body Di
EF Series Power MOSFET With Fast Body Di
EF Series Power MOSFET With Fast Body Di
MOSFET Nch 600V Vds 30V Vgs TO-247AC; w/diode
MOSFET N-CH 600V 19A TO247AC
MOSFET, N-CH, 600V, 19A, 150DEG C, 179W; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.158ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIHG22N60EF-GE3 | 1011110-SIHG22N60EF-GE3 | 742-SIHG22N60EF-GE3-ND | 1884992 | 1884992P | SIHG22N60EF-GE3 | SIHG22N60EF-GE3 | 06AH4238 |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 19A, 150Deg C, 179W; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | |||||
| PD | 179000 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; To-247ac | TO-247; TO-247 | TO-247; TO-247-3 | TO-3 | ||
| MOSFET Operating Mode | Enhancement |