Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG22N60E-E3

Description
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG22N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG22N60E-E3-ND
Single FETs, MOSFETs SIHG22N60E-E3-ND
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-247AC

N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG22N60E-E3 - 794397-SIHG22N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG22N60E-E3
794397-SIHG22N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG22N60E-E3 794397-SIHG22N60E-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794397-SIHG22N60E-E3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Family Name: SiHG22N60E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AC Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 86nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1920pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 227W (Tc) Rds On (Maximum) @ Id, Vgs: 180 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): FCH170N60; SPW20N60S5XK; SPW20N60C2; SPW20N60S5X; Introduction Date: September 26, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794397-SIHG22N60E-E3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Family Name: SiHG22N60E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AC
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 86nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1920pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 227W (Tc)
Rds On (Maximum) @ Id, Vgs: 180 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): FCH170N60; SPW20N60S5XK; SPW20N60C2; SPW20N60S5X;
Introduction Date: September 26, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG22N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG22N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG22N60E-E3
MOSFET N-CH 600V 21A TO247AC

MOSFET N-CH 600V 21A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG22N60E-E3-ND 794397-SIHG22N60E-E3 SIHG22N60E-E3 SIHG22N60E-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG22N60E-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data