Vishay Intertechnology, Inc. 500V 22A MOSFET Transistor SIHG22N50D-E3

Description
MOSFET N-CH 500V 22A TO247AC Product overview: SIHG22N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 22A TO247AC Product overview: SIHG22N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 22A MOSFET Transistor
278-SIHG22N50D-E3
500V 22A MOSFET Transistor 278-SIHG22N50D-E3
MOSFET N-CH 500V 22A TO247AC Product overview: SIHG22N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 22A TO247AC Product overview: SIHG22N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SIHG22N50D-E3 - 809989-SIHG22N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHG22N50D-E3
809989-SIHG22N50D-E3
FETs - Single - SIHG22N50D-E3 809989-SIHG22N50D-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 809989-SIHG22N50D-E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500V Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 312W (Tc) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 230mOhm at 11A, 10V Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1938pF at 100V Current - Continuous Drain (Id) at 25°C: 22A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Maximum Vgs: ±30V

Manufacturer: Vishay Siliconix
Win Source Part Number: 809989-SIHG22N50D-E3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500V
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 312W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 230mOhm at 11A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1938pF at 100V
Current - Continuous Drain (Id) at 25°C: 22A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±30V

Buy Now
Single FETs, MOSFETs - SIHG22N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG22N50D-E3-ND
Single FETs, MOSFETs SIHG22N50D-E3-ND
N-Channel 500V 22A (Tc) 312W (Tc) Through Hole TO-247AC

N-Channel 500V 22A (Tc) 312W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG22N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG22N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG22N50D-E3
MOSFET N-CH 500V 22A TO247AC

MOSFET N-CH 500V 22A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-247AC

MOSFET 500V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHG22N50D-E3 809989-SIHG22N50D-E3 SIHG22N50D-E3-ND SIHG22N50D-E3 SIHG22N50D-E3
Product Name 500V 22A MOSFET Transistor FETs - Single - SIHG22N50D-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 312 milliwatts 312000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF3205ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers