N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-247AC
Vishay SIHG21N80AE-GE3 Power MOSFET
Vishay SIHG21N80AE-GE3 Power MOSFET
Vishay SIHG21N80AE-GE3 Power MOSFET
MOSFET N-CH 800V 17.4A TO247AC
MOSFET, N-CH, 800V, 17.4A, 150DEG C, 32W; Transistor Polarity:N Channel; Continuous Drain Current Id:17.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.205ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHG21N80AE-GE3-ND | 1884989P | 1884989 | SIHG21N80AE-GE3 | SIHG21N80AE-GE3 | 10AH0966 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 800V, 17.4A, 150Deg C, 32W; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247AC | TO-247; To-247ac | TO-247; TO-247-3 | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 |