Vishay Intertechnology, Inc. 650V 21A MOSFET Transistor SIHG21N65EF-GE3

Description
Trans MOSFET N-CH 650V 21A 3-Pin(3+Tab) TO-247AC Product overview: SIHG21N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG21N65EF-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 650V 21A 3-Pin(3+Tab) TO-247AC Product overview: SIHG21N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG21N65EF-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 21A MOSFET Transistor
278-SIHG21N65EF-GE3
650V 21A MOSFET Transistor 278-SIHG21N65EF-GE3
Trans MOSFET N-CH 650V 21A 3-Pin(3+Tab) TO-247AC Product overview: SIHG21N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG21N65EF-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 21A 3-Pin(3+Tab) TO-247AC Product overview: SIHG21N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG21N65EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHG21N65EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG21N65EF-GE3-ND
Single FETs, MOSFETs SIHG21N65EF-GE3-ND
N-Channel 650V 21A (Tc) 208W (Tc) Through Hole TO-247AC

N-Channel 650V 21A (Tc) 208W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277867-SIHG21N65EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277867-SIHG21N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277867-SIHG21N65EF-GE3
Win Source Part Number: 1277867-SIHG21N65EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 208W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2322 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG21 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277867-SIHG21N65EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2322 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG21
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG21N65EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG21N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG21N65EF-GE3
MOSFET N-CH 650V 21A TO247AC

MOSFET N-CH 650V 21A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-247AC

MOSFET 650V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Mosfet, N-Ch, 650V, 21A, To-247Ac Rohs Compliant Vishay - 26AK5794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 21A, To-247Ac Rohs Compliant Vishay
26AK5794
Mosfet, N-Ch, 650V, 21A, To-247Ac Rohs Compliant Vishay 26AK5794
MOSFET, N-CH, 650V, 21A, TO-247AC ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 21A, TO-247AC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHG21N65EF-GE3 SIHG21N65EF-GE3-ND 1277867-SIHG21N65EF-GE3 SIHG21N65EF-GE3 SIHG21N65EF-GE3 26AK5794
Product Name 650V 21A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 21A, To-247Ac Rohs Compliant Vishay
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
PD 208000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data