Vishay Precision Group MOSFETs SIHG20N50C-E3

Description
Trans MOSFET N-CH 500V 20A
Request a Quote Datasheet
Description
Trans MOSFET N-CH 500V 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8141266P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8141266P
MOSFETs 8141266P
Trans MOSFET N-CH 500V 20A

Trans MOSFET N-CH 500V 20A

Supplier's Site
MOSFETs - 1452031 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1452031
MOSFETs 1452031
Trans MOSFET N-CH 500V 20A

Trans MOSFET N-CH 500V 20A

Supplier's Site
Single FETs, MOSFETs - SIHG20N50C-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG20N50C-E3-ND
Single FETs, MOSFETs SIHG20N50C-E3-ND
N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
500V 20A MOSFET Transistor
278-SIHG20N50C-E3
500V 20A MOSFET Transistor 278-SIHG20N50C-E3
500V 20A N-CH MOSFET TO-247AC Product overview: SIHG20N50C-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG20N50C-E3 can be used for catalog matching and distributor lookup.

500V 20A N-CH MOSFET TO-247AC Product overview: SIHG20N50C-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG20N50C-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG20N50C-E3 - 090888-SIHG20N50C-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG20N50C-E3
090888-SIHG20N50C-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG20N50C-E3 090888-SIHG20N50C-E3
Manufacturer: Vishay Win Source Part Number: 090888-SIHG20N50C-E3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Family Name: SiHG20N50C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2942pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRFP460; STW20NA50; MDQ18N50GTH; Introduction Date: June 28, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 090888-SIHG20N50C-E3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Family Name: SiHG20N50C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 2942pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IRFP460; STW20NA50; MDQ18N50GTH;
Introduction Date: June 28, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N Channel, 500V, 20A, To-247Ac-3; Transistor Polarity Vishay - 55R1902 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 20A, To-247Ac-3; Transistor Polarity Vishay
55R1902
Mosfet, N Channel, 500V, 20A, To-247Ac-3; Transistor Polarity Vishay 55R1902
MOSFET, N CHANNEL, 500V, 20A, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:500V; On Resistance Rds(on):225mohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 20A, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:500V; On Resistance Rds(on):225mohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-247AC

MOSFET 500V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Single FETs, MOSFETs - SIHG20N50C-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHG20N50C-E3
Single FETs, MOSFETs SIHG20N50C-E3
MOSFET N-CH 500V 20A TO247AC

MOSFET N-CH 500V 20A TO247AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG20N50C-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG20N50C-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG20N50C-E3
MOSFET N-CH 500V 20A TO247AC

MOSFET N-CH 500V 20A TO247AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8141266P 1452031 SIHG20N50C-E3-ND 278-SIHG20N50C-E3 090888-SIHG20N50C-E3 55R1902 SIHG20N50C-E3 SIHG20N50C-E3 SIHG20N50C-E3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 500V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG20N50C-E3 Mosfet, N Channel, 500V, 20A, To-247Ac-3; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; TO-247AC TO-247; To-247ac TO-247; TO-247-3 TO-247; SOT3; TO-247AC TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 292000 milliwatts 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products