Vishay Intertechnology, Inc. 800V 15A MOSFET Transistor SIHG17N80E-GE3

Description
MOSFET N-CH 800V 15A TO247AC Product overview: SIHG17N80E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N80E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 15A TO247AC Product overview: SIHG17N80E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N80E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 15A MOSFET Transistor
278-SIHG17N80E-GE3
800V 15A MOSFET Transistor 278-SIHG17N80E-GE3
MOSFET N-CH 800V 15A TO247AC Product overview: SIHG17N80E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N80E-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 15A TO247AC Product overview: SIHG17N80E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N80E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHG17N80E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG17N80E-GE3-ND
Single FETs, MOSFETs SIHG17N80E-GE3-ND
N-Channel 800V 15A (Tc) 208W (Tc) Through Hole TO-247AC

N-Channel 800V 15A (Tc) 208W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N80E-GE3 - 894985-SIHG17N80E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N80E-GE3
894985-SIHG17N80E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N80E-GE3 894985-SIHG17N80E-GE3
Manufacturer: Vishay Win Source Part Number: 894985-SIHG17N80E-GE 3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 15A (Tc) 208W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG17 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894985-SIHG17N80E-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 15A (Tc) 208W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SIHG17
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 800V, 15A, To-247Ac; Transistor Polarity Vishay - 28AC2103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 15A, To-247Ac; Transistor Polarity Vishay
28AC2103
Mosfet, N-Ch, 800V, 15A, To-247Ac; Transistor Polarity Vishay 28AC2103
MOSFET, N-CH, 800V, 15A, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 15A, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 800V Vds 30V Vgs TO-247AC

MOSFET 800V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG17N80E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG17N80E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG17N80E-GE3
MOSFET N-CH 800V 15A TO247AC

MOSFET N-CH 800V 15A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHG17N80E-GE3 SIHG17N80E-GE3-ND 894985-SIHG17N80E-GE3 28AC2103 SIHG17N80E-GE3 SIHG17N80E-GE3
Product Name 800V 15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N80E-GE3 Mosfet, N-Ch, 800V, 15A, To-247Ac; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 208 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details