Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N60D-GE3 SIHG17N60D-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794396-SIHG17N60D-GE 3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Tc) Family Name: SiHG17N60D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AC Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1780pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 277.8W (Tc) Rds On (Maximum) @ Id, Vgs: 340 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): APT6035BVFR; APT6035BVFRG; APT6035BVR; APT6035BVRG; Introduction Date: April 29, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794396-SIHG17N60D-GE 3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Tc) Family Name: SiHG17N60D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AC Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1780pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 277.8W (Tc) Rds On (Maximum) @ Id, Vgs: 340 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): APT6035BVFR; APT6035BVFRG; APT6035BVR; APT6035BVRG; Introduction Date: April 29, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N60D-GE3 - 794396-SIHG17N60D-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N60D-GE3
794396-SIHG17N60D-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N60D-GE3 794396-SIHG17N60D-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794396-SIHG17N60D-GE 3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Tc) Family Name: SiHG17N60D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AC Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1780pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 277.8W (Tc) Rds On (Maximum) @ Id, Vgs: 340 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): APT6035BVFR; APT6035BVFRG; APT6035BVR; APT6035BVRG; Introduction Date: April 29, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794396-SIHG17N60D-GE3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Family Name: SiHG17N60D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AC
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1780pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 277.8W (Tc)
Rds On (Maximum) @ Id, Vgs: 340 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): APT6035BVFR; APT6035BVFRG; APT6035BVR; APT6035BVRG;
Introduction Date: April 29, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SIHG17N60D-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG17N60D-GE3-ND
Single FETs, MOSFETs SIHG17N60D-GE3-ND
N-Channel 600V 17A (Tc) 277.8W (Tc) Through Hole TO-247AC

N-Channel 600V 17A (Tc) 277.8W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG17N60D-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG17N60D-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG17N60D-GE3
MOSFET N-CH 600V 17A TO247AC

MOSFET N-CH 600V 17A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 794396-SIHG17N60D-GE3 SIHG17N60D-GE3-ND SIHG17N60D-GE3 SIHG17N60D-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG17N60D-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 277800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers